Capital Lighting, Inc. 3522CB-440-CR Large Chandeliers-Candle 617732

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3522CB-440-CR Large Chandeliers-Candle - 617732 - Capital Lighting, Inc.
Columbus, OH, USA
3522CB-440-CR Large Chandeliers-Candle
617732
3522CB-440-CR Large Chandeliers-Candle 617732
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617732
Product Name 3522CB-440-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details