Capital Lighting, Inc. 3519CB-294-CR Large Chandeliers-Glass Shade 617731

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3519CB-294-CR Large Chandeliers-Glass Shade - 617731 - Capital Lighting, Inc.
Columbus, OH, USA
3519CB-294-CR Large Chandeliers-Glass Shade
617731
3519CB-294-CR Large Chandeliers-Glass Shade 617731
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 38.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617731
Product Name 3519CB-294-CR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details