Capital Lighting, Inc. 9383OB Exterior -Wall Mount 617723

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Lantern UPC: 841224070512 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Lantern UPC: 841224070512 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9383OB Exterior -Wall Mount - 617723 - Capital Lighting, Inc.
Columbus, OH, USA
9383OB Exterior -Wall Mount
617723
9383OB Exterior -Wall Mount 617723
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Lantern UPC: 841224070512 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Lantern
UPC: 841224070512
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617723
Product Name 9383OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details