Capital Lighting, Inc. 9387OB Exterior -Post/Pier Head 617721

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Post Lantern UPC: 841224070536 Category: Post Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Post Lantern UPC: 841224070536 Category: Post Lantern

Suppliers

Company
Product
Description
Supplier Links
9387OB Exterior -Post/Pier Head - 617721 - Capital Lighting, Inc.
Columbus, OH, USA
9387OB Exterior -Post/Pier Head
617721
9387OB Exterior -Post/Pier Head 617721
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Post Lantern UPC: 841224070536 Category: Post Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Post Lantern
UPC: 841224070536
Category: Post Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617721
Product Name 9387OB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details