Capital Lighting, Inc. D1814 Lamps-Table Lamps 617142

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 11 Product Name: One Light Table Lamp UPC: 748119021614 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 11 Product Name: One Light Table Lamp UPC: 748119021614 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1814 Lamps-Table Lamps - 617142 - Capital Lighting, Inc.
Columbus, OH, USA
D1814 Lamps-Table Lamps
617142
D1814 Lamps-Table Lamps 617142
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 11 Product Name: One Light Table Lamp UPC: 748119021614 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear Crystal
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119021614
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617142
Product Name D1814 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details