Capital Lighting, Inc. D1841 Lamps-Table Lamps 617137

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mccoubrey Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119021751 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mccoubrey Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119021751 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1841 Lamps-Table Lamps - 617137 - Capital Lighting, Inc.
Columbus, OH, USA
D1841 Lamps-Table Lamps
617137
D1841 Lamps-Table Lamps 617137
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mccoubrey Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119021751 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mccoubrey Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119021751
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617137
Product Name D1841 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details