Capital Lighting, Inc. D1874 Lamps-Table Lamps 617115

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Nickel Weight: 7 Product Name: One Light Table Lamp UPC: 748119021935 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Nickel Weight: 7 Product Name: One Light Table Lamp UPC: 748119021935 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1874 Lamps-Table Lamps - 617115 - Capital Lighting, Inc.
Columbus, OH, USA
D1874 Lamps-Table Lamps
617115
D1874 Lamps-Table Lamps 617115
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Nickel Weight: 7 Product Name: One Light Table Lamp UPC: 748119021935 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black Nickel
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119021935
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617115
Product Name D1874 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details