Capital Lighting, Inc. LED31111-ORB Exterior -Wall Mount 617086

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: LED Wattage: 10.6 Finish: Oil Rubbed Bronze Product Name: 7 Wall UPC: 46335949546 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: LED Wattage: 10.6 Finish: Oil Rubbed Bronze Product Name: 7 Wall UPC: 46335949546 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED31111-ORB Exterior -Wall Mount - 617086 - Capital Lighting, Inc.
Columbus, OH, USA
LED31111-ORB Exterior -Wall Mount
617086
LED31111-ORB Exterior -Wall Mount 617086
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: LED Wattage: 10.6 Finish: Oil Rubbed Bronze Product Name: 7 Wall UPC: 46335949546 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 9.75
Bulb
Type: LED
Wattage: 10.6
Finish: Oil Rubbed Bronze
Product Name: 7 Wall
UPC: 46335949546
Category: Wall Lantern
Glass: Clear Crackle
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617086
Product Name LED31111-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details