Capital Lighting, Inc. 6495-CH Bathroom Fixtures-Five+Lights 617036

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath Bar UPC: 46335901704 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath Bar UPC: 46335901704 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6495-CH Bathroom Fixtures-Five+Lights - 617036 - Capital Lighting, Inc.
Columbus, OH, USA
6495-CH Bathroom Fixtures-Five+Lights
617036
6495-CH Bathroom Fixtures-Five+Lights 617036
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath Bar UPC: 46335901704 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 7.50
Length 7.50
Extension: 5.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Bath Bar
UPC: 46335901704
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617036
Product Name 6495-CH Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details