Capital Lighting, Inc. ES1257M-ORB-AL Flush Mounts-Bowl Style 617028

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948389 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948389 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1257M-ORB-AL Flush Mounts-Bowl Style - 617028 - Capital Lighting, Inc.
Columbus, OH, USA
ES1257M-ORB-AL Flush Mounts-Bowl Style
617028
ES1257M-ORB-AL Flush Mounts-Bowl Style 617028
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948389 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 46335948389
Category: Fluorescent
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617028
Product Name ES1257M-ORB-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details