Capital Lighting, Inc. ES1248-AOR Flush Mounts-Bowl Style 617021

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Aged Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335949492 Category: Fluorescent Glass: Glacier Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Aged Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335949492 Category: Fluorescent Glass: Glacier Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1248-AOR Flush Mounts-Bowl Style - 617021 - Capital Lighting, Inc.
Columbus, OH, USA
ES1248-AOR Flush Mounts-Bowl Style
617021
ES1248-AOR Flush Mounts-Bowl Style 617021
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Aged Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335949492 Category: Fluorescent Glass: Glacier Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.25
Bulb
Type: T9 G10q
Qty: 2
Wattage: 22
Finish: Aged Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 46335949492
Category: Fluorescent
Glass: Glacier
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617021
Product Name ES1248-AOR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details