Capital Lighting, Inc. E20112-81 Pendants-Other 616209

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094038108 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094038108 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20112-81 Pendants-Other - 616209 - Capital Lighting, Inc.
Columbus, OH, USA
E20112-81 Pendants-Other
616209
E20112-81 Pendants-Other 616209
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094038108 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Length 6.00
Bulb
Type: TBD
Qty: 37
Wattage: 10
Finish: Satin Nickel/Polished Chrome
Product Name: 37 Light Pendant
UPC: 845094038108
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616209
Product Name E20112-81 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details