Capital Lighting, Inc. P5961-084 Sconces-Double Glass 615977

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Weight: 4.84 Product Name: Two Light Sconce Category: Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Weight: 4.84 Product Name: Two Light Sconce Category: Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5961-084 Sconces-Double Glass - 615977 - Capital Lighting, Inc.
Columbus, OH, USA
P5961-084 Sconces-Double Glass
615977
P5961-084 Sconces-Double Glass 615977
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Weight: 4.84 Product Name: Two Light Sconce Category: Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Nickel
Weight: 4.84
Product Name: Two Light Sconce
Category: Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615977
Product Name P5961-084 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details