Capital Lighting, Inc. P5969-084 Bathroom Fixtures-Three Lights 615971

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 11.66 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 11.66 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5969-084 Bathroom Fixtures-Three Lights - 615971 - Capital Lighting, Inc.
Columbus, OH, USA
P5969-084 Bathroom Fixtures-Three Lights
615971
P5969-084 Bathroom Fixtures-Three Lights 615971
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 11.66 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.75
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Nickel
Weight: 11.66
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615971
Product Name P5969-084 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details