Capital Lighting, Inc. P960-077 Mini Pendants-Drum Shades 615942

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.28 Product Name: One Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.28 Product Name: One Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P960-077 Mini Pendants-Drum Shades - 615942 - Capital Lighting, Inc.
Columbus, OH, USA
P960-077 Mini Pendants-Drum Shades
615942
P960-077 Mini Pendants-Drum Shades 615942
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.28 Product Name: One Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.00
Bulb
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5.28
Product Name: One Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615942
Product Name P960-077 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details