Capital Lighting, Inc. 1648SK-LED Exterior -Wall Mount 615898

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1648SK-LED Exterior -Wall Mount - 615898 - Capital Lighting, Inc.
Columbus, OH, USA
1648SK-LED Exterior -Wall Mount
615898
1648SK-LED Exterior -Wall Mount 615898
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 3.5
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Satin Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615898
Product Name 1648SK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details