Capital Lighting, Inc. 1865RB-ES Exterior -Wall Mount 615885

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
1865RB-ES Exterior -Wall Mount - 615885 - Capital Lighting, Inc.
Columbus, OH, USA
1865RB-ES Exterior -Wall Mount
615885
1865RB-ES Exterior -Wall Mount 615885
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Copper Foil Art
Shipped Via: Parcel
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615885
Product Name 1865RB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details