Capital Lighting, Inc. 1655BZ-LED Exterior -Wall Mount 615875

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
1655BZ-LED Exterior -Wall Mount - 615875 - Capital Lighting, Inc.
Columbus, OH, USA
1655BZ-LED Exterior -Wall Mount
615875
1655BZ-LED Exterior -Wall Mount 615875
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 5.75
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Satin Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615875
Product Name 1655BZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details