Capital Lighting, Inc. 1834BZ-ES Exterior -Wall Mount 615858

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1834BZ-ES Exterior -Wall Mount - 615858 - Capital Lighting, Inc.
Columbus, OH, USA
1834BZ-ES Exterior -Wall Mount
615858
1834BZ-ES Exterior -Wall Mount 615858
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615858
Product Name 1834BZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details