Capital Lighting, Inc. 16804MZ Landscape Ltg.-Deck & Patio 615815

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
16804MZ Landscape Ltg.-Deck & Patio - 615815 - Capital Lighting, Inc.
Columbus, OH, USA
16804MZ Landscape Ltg.-Deck & Patio
615815
16804MZ Landscape Ltg.-Deck & Patio 615815
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 2.00
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615815
Product Name 16804MZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details