Capital Lighting, Inc. E21132-11SN Bathroom Fixtures-Two Lights 615755

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 3.74 Product Name: Two Light Bath Vanity UPC: 845094045045 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 3.74 Product Name: Two Light Bath Vanity UPC: 845094045045 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21132-11SN Bathroom Fixtures-Two Lights - 615755 - Capital Lighting, Inc.
Columbus, OH, USA
E21132-11SN Bathroom Fixtures-Two Lights
615755
E21132-11SN Bathroom Fixtures-Two Lights 615755
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 3.74 Product Name: Two Light Bath Vanity UPC: 845094045045 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 3.74
Product Name: Two Light Bath Vanity
UPC: 845094045045
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615755
Product Name E21132-11SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details