Capital Lighting, Inc. 1326KZ Exterior -Wall Mount 615562

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1326KZ Exterior -Wall Mount - 615562 - Capital Lighting, Inc.
Columbus, OH, USA
1326KZ Exterior -Wall Mount
615562
1326KZ Exterior -Wall Mount 615562
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.50
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615562
Product Name 1326KZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details