Capital Lighting, Inc. 1645SK-ES Exterior -Wall Mt./Flush 615552

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1645SK-ES Exterior -Wall Mt./Flush - 615552 - Capital Lighting, Inc.
Columbus, OH, USA
1645SK-ES Exterior -Wall Mt./Flush
615552
1645SK-ES Exterior -Wall Mt./Flush 615552
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Extension: 4.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Satin Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615552
Product Name 1645SK-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details