Capital Lighting, Inc. 1324KZ Exterior -Wall Mount 615542

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1324KZ Exterior -Wall Mount - 615542 - Capital Lighting, Inc.
Columbus, OH, USA
1324KZ Exterior -Wall Mount
615542
1324KZ Exterior -Wall Mount 615542
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 20.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615542
Product Name 1324KZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details