Capital Lighting, Inc. 1370BK-LED Exterior -Wall Mount 615532

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1370BK-LED Exterior -Wall Mount - 615532 - Capital Lighting, Inc.
Columbus, OH, USA
1370BK-LED Exterior -Wall Mount
615532
1370BK-LED Exterior -Wall Mount 615532
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.75
Extension: 9.5
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615532
Product Name 1370BK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details