Capital Lighting, Inc. 1374OB-LED Exterior -Wall Mount 615514

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1374OB-LED Exterior -Wall Mount - 615514 - Capital Lighting, Inc.
Columbus, OH, USA
1374OB-LED Exterior -Wall Mount
615514
1374OB-LED Exterior -Wall Mount 615514
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 11
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615514
Product Name 1374OB-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details