Capital Lighting, Inc. E22837-18PC Island/Pool Table-4 Light + 615463

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 4.75 Length 4.75 Extension: 120 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7.26 Product Name: Six Light Pendant UPC: 845094043461 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 4.75 Length 4.75 Extension: 120 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7.26 Product Name: Six Light Pendant UPC: 845094043461 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22837-18PC Island/Pool Table-4 Light + - 615463 - Capital Lighting, Inc.
Columbus, OH, USA
E22837-18PC Island/Pool Table-4 Light +
615463
E22837-18PC Island/Pool Table-4 Light + 615463
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 4.75 Length 4.75 Extension: 120 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7.26 Product Name: Six Light Pendant UPC: 845094043461 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 4.75
Length 4.75
Extension: 120
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 7.26
Product Name: Six Light Pendant
UPC: 845094043461
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615463
Product Name E22837-18PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details