Capital Lighting, Inc. E24016-20PC Pendants-Glass Down 615452

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: G9 T4 Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 22 Product Name: Eight Light Pendant UPC: 845094043836 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: G9 T4 Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 22 Product Name: Eight Light Pendant UPC: 845094043836 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24016-20PC Pendants-Glass Down - 615452 - Capital Lighting, Inc.
Columbus, OH, USA
E24016-20PC Pendants-Glass Down
615452
E24016-20PC Pendants-Glass Down 615452
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: G9 T4 Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 22 Product Name: Eight Light Pendant UPC: 845094043836 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: G9 T4
Qty: 8
Wattage: 60
Finish: Polished Chrome
Weight: 22
Product Name: Eight Light Pendant
UPC: 845094043836
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Chain: 72
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615452
Product Name E24016-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details