Capital Lighting, Inc. E23240-20PC Sconces-Metal 615436

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Mount UPC: 845094043317 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Mount UPC: 845094043317 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23240-20PC Sconces-Metal - 615436 - Capital Lighting, Inc.
Columbus, OH, USA
E23240-20PC Sconces-Metal
615436
E23240-20PC Sconces-Metal 615436
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Mount UPC: 845094043317 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 5
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 1.1
Product Name: One Light Wall Mount
UPC: 845094043317
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615436
Product Name E23240-20PC Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details