Capital Lighting, Inc. E24000-20PC Flush Mounts-Other 615428

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.00 Bulb Type: G9 T4 Qty: 16 Wattage: 25 Finish: Polished Chrome Weight: 27.5 Product Name: Six Light Flush Mount UPC: 845094043386 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.00 Bulb Type: G9 T4 Qty: 16 Wattage: 25 Finish: Polished Chrome Weight: 27.5 Product Name: Six Light Flush Mount UPC: 845094043386 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24000-20PC Flush Mounts-Other - 615428 - Capital Lighting, Inc.
Columbus, OH, USA
E24000-20PC Flush Mounts-Other
615428
E24000-20PC Flush Mounts-Other 615428
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.00 Bulb Type: G9 T4 Qty: 16 Wattage: 25 Finish: Polished Chrome Weight: 27.5 Product Name: Six Light Flush Mount UPC: 845094043386 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 10.00
Bulb
Type: G9 T4
Qty: 16
Wattage: 25
Finish: Polished Chrome
Weight: 27.5
Product Name: Six Light Flush Mount
UPC: 845094043386
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615428
Product Name E24000-20PC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details