Capital Lighting, Inc. E94504-51SN Mini Pendants-Cable 615366

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Length 7.00 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043898 Category: Mini Pendant Glass: Chocolate Swirl Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Length 7.00 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043898 Category: Mini Pendant Glass: Chocolate Swirl Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94504-51SN Mini Pendants-Cable - 615366 - Capital Lighting, Inc.
Columbus, OH, USA
E94504-51SN Mini Pendants-Cable
615366
E94504-51SN Mini Pendants-Cable 615366
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Length 7.00 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043898 Category: Mini Pendant Glass: Chocolate Swirl Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.00
Length 7.00
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043898
Category: Mini Pendant
Glass: Chocolate Swirl
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615366
Product Name E94504-51SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details