Capital Lighting, Inc. E94801-20SN Island/Pool Table-3 Light Bar 615324

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Length 4.75 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044277 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Length 4.75 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044277 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94801-20SN Island/Pool Table-3 Light Bar - 615324 - Capital Lighting, Inc.
Columbus, OH, USA
E94801-20SN Island/Pool Table-3 Light Bar
615324
E94801-20SN Island/Pool Table-3 Light Bar 615324
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Length 4.75 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044277 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 4.75
Length 4.75
Extension: 83.5
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044277
Category: Linear Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615324
Product Name E94801-20SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details