Capital Lighting, Inc. TY628WT Island/Pool Table-4 Light + 615232

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 55.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Western Bronze Weight: 26 Product Name: Six Light Island Light UPC: 611728165621 Category: Island Light Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 55.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Western Bronze Weight: 26 Product Name: Six Light Island Light UPC: 611728165621 Category: Island Light Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY628WT Island/Pool Table-4 Light + - 615232 - Capital Lighting, Inc.
Columbus, OH, USA
TY628WT Island/Pool Table-4 Light +
615232
TY628WT Island/Pool Table-4 Light + 615232
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 55.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Western Bronze Weight: 26 Product Name: Six Light Island Light UPC: 611728165621 Category: Island Light Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 55.00
Extension: 16
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Western Bronze
Weight: 26
Product Name: Six Light Island Light
UPC: 611728165621
Category: Island Light
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615232
Product Name TY628WT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details