Capital Lighting, Inc. VTCL8602BN Bathroom Fixtures-Two Lights 615227

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728171271 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728171271 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTCL8602BN Bathroom Fixtures-Two Lights - 615227 - Capital Lighting, Inc.
Columbus, OH, USA
VTCL8602BN Bathroom Fixtures-Two Lights
615227
VTCL8602BN Bathroom Fixtures-Two Lights 615227
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728171271 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.00
Extension: 7
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728171271
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615227
Product Name VTCL8602BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details