Capital Lighting, Inc. VTMT8504C Bathroom Fixtures-Four Lights 615225

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728170806 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728170806 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMT8504C Bathroom Fixtures-Four Lights - 615225 - Capital Lighting, Inc.
Columbus, OH, USA
VTMT8504C Bathroom Fixtures-Four Lights
615225
VTMT8504C Bathroom Fixtures-Four Lights 615225
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728170806 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 6.00
Extension: 6.5
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 13
Product Name: Four Light Bath Fixture
UPC: 611728170806
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615225
Product Name VTMT8504C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details