Capital Lighting, Inc. VTMT8503C Bathroom Fixtures-Three Lights 615222

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728170366 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728170366 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMT8503C Bathroom Fixtures-Three Lights - 615222 - Capital Lighting, Inc.
Columbus, OH, USA
VTMT8503C Bathroom Fixtures-Three Lights
615222
VTMT8503C Bathroom Fixtures-Three Lights 615222
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728170366 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 6.00
Extension: 6.5
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728170366
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615222
Product Name VTMT8503C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details