Capital Lighting, Inc. E95498-105SN Island/Pool Table-Drum Shades 615132

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Length 5.50 Extension: 77 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044925 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Length 5.50 Extension: 77 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044925 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95498-105SN Island/Pool Table-Drum Shades - 615132 - Capital Lighting, Inc.
Columbus, OH, USA
E95498-105SN Island/Pool Table-Drum Shades
615132
E95498-105SN Island/Pool Table-Drum Shades 615132
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Length 5.50 Extension: 77 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044925 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 5.50
Length 5.50
Extension: 77
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044925
Category: Linear Pendant
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615132
Product Name E95498-105SN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details