Capital Lighting, Inc. PWL8309WT Exterior -Wall Mt./Flush 615063

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Western Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728166918 Category: Outdoor Glass: White Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Western Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728166918 Category: Outdoor Glass: White Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
PWL8309WT Exterior -Wall Mt./Flush - 615063 - Capital Lighting, Inc.
Columbus, OH, USA
PWL8309WT Exterior -Wall Mt./Flush
615063
PWL8309WT Exterior -Wall Mt./Flush 615063
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Western Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728166918 Category: Outdoor Glass: White Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Western Bronze
Weight: 8
Product Name: One Light Outdoor Wall
UPC: 611728166918
Category: Outdoor
Glass: White Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615063
Product Name PWL8309WT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details