Capital Lighting, Inc. 77-12 Sconces-Double Candle 614899

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rialto Product Name: Two Light Wall Sconce UPC: 782042931251 Category: Interior Glass: Champagne Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rialto Product Name: Two Light Wall Sconce UPC: 782042931251 Category: Interior Glass: Champagne Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
77-12 Sconces-Double Candle - 614899 - Capital Lighting, Inc.
Columbus, OH, USA
77-12 Sconces-Double Candle
614899
77-12 Sconces-Double Candle 614899
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rialto Product Name: Two Light Wall Sconce UPC: 782042931251 Category: Interior Glass: Champagne Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Rialto
Product Name: Two Light Wall Sconce
UPC: 782042931251
Category: Interior
Glass: Champagne
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614899
Product Name 77-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details