Capital Lighting, Inc. F2453DB Mini Pendants-Rod 614896

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Length 16.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Pendant UPC: 782042758742 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Length 16.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Pendant UPC: 782042758742 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2453DB Mini Pendants-Rod - 614896 - Capital Lighting, Inc.
Columbus, OH, USA
F2453DB Mini Pendants-Rod
614896
F2453DB Mini Pendants-Rod 614896
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Length 16.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Pendant UPC: 782042758742 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.25
Length 16.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Deep Bronze
Product Name: One Light Pendant
UPC: 782042758742
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614896
Product Name F2453DB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details