Capital Lighting, Inc. B2482FI Sconces-Double Candle 614869

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Sconce UPC: 782042758612 Category: Interior Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Sconce UPC: 782042758612 Category: Interior Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
B2482FI Sconces-Double Candle - 614869 - Capital Lighting, Inc.
Columbus, OH, USA
B2482FI Sconces-Double Candle
614869
B2482FI Sconces-Double Candle 614869
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Sconce UPC: 782042758612 Category: Interior Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 30.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: French Iron
Product Name: Two Light Wall Sconce
UPC: 782042758612
Category: Interior
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614869
Product Name B2482FI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details