Capital Lighting, Inc. 26631-BZ Pendants-Glass Down 614851

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
26631-BZ Pendants-Glass Down - 614851 - Capital Lighting, Inc.
Columbus, OH, USA
26631-BZ Pendants-Glass Down
614851
26631-BZ Pendants-Glass Down 614851
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614851
Product Name 26631-BZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details