Capital Lighting, Inc. B2472BB Sconces-Pocket 614845

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bamboo Bronze Product Name: Two Light Wall Sconce UPC: 782042758599 Category: Interior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bamboo Bronze Product Name: Two Light Wall Sconce UPC: 782042758599 Category: Interior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B2472BB Sconces-Pocket - 614845 - Capital Lighting, Inc.
Columbus, OH, USA
B2472BB Sconces-Pocket
614845
B2472BB Sconces-Pocket 614845
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bamboo Bronze Product Name: Two Light Wall Sconce UPC: 782042758599 Category: Interior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bamboo Bronze
Product Name: Two Light Wall Sconce
UPC: 782042758599
Category: Interior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614845
Product Name B2472BB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details