Capital Lighting, Inc. 132-46 Pendants-Glass Down 614584

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Five Light Pendant Large UPC: 782042759152 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Five Light Pendant Large UPC: 782042759152 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
132-46 Pendants-Glass Down - 614584 - Capital Lighting, Inc.
Columbus, OH, USA
132-46 Pendants-Glass Down
614584
132-46 Pendants-Glass Down 614584
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Five Light Pendant Large UPC: 782042759152 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Leaf with Gold Leaf
Product Name: Five Light Pendant Large
UPC: 782042759152
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614584
Product Name 132-46 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details