Capital Lighting, Inc. 232665-07-G109 Lamps-Floor Lamps 613854

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Floor Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Floor Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
232665-07-G109 Lamps-Floor Lamps - 613854 - Capital Lighting, Inc.
Columbus, OH, USA
232665-07-G109 Lamps-Floor Lamps
613854
232665-07-G109 Lamps-Floor Lamps 613854
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Floor Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Floor Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 613854
Product Name 232665-07-G109 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details