Capital Lighting, Inc. 20374WTPC Mid. Chandeliers-Drum Shades 612998

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 783209088207 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 783209088207 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20374WTPC Mid. Chandeliers-Drum Shades - 612998 - Capital Lighting, Inc.
Columbus, OH, USA
20374WTPC Mid. Chandeliers-Drum Shades
612998
20374WTPC Mid. Chandeliers-Drum Shades 612998
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 783209088207 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 783209088207
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612998
Product Name 20374WTPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details