Capital Lighting, Inc. 82697MRSN Mid. Chandeliers-Glass Down 612986

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 783209086388 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 783209086388 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82697MRSN Mid. Chandeliers-Glass Down - 612986 - Capital Lighting, Inc.
Columbus, OH, USA
82697MRSN Mid. Chandeliers-Glass Down
612986
82697MRSN Mid. Chandeliers-Glass Down 612986
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 783209086388 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Product Name: Three Light Chandelier
UPC: 783209086388
Category: Mini Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612986
Product Name 82697MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details