Capital Lighting, Inc. 20376BKPC Mid. Chandeliers-Drum Shades 612974

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209088177 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209088177 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20376BKPC Mid. Chandeliers-Drum Shades - 612974 - Capital Lighting, Inc.
Columbus, OH, USA
20376BKPC Mid. Chandeliers-Drum Shades
612974
20376BKPC Mid. Chandeliers-Drum Shades 612974
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209088177 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 783209088177
Category: Multi-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612974
Product Name 20376BKPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details