Capital Lighting, Inc. 23079CLFTPC Island/Pool Table-4 Light + 612916

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Extension: 46 Bulb Type: Xenon Qty: 8 Wattage: 75 Finish: Polished Chrome Product Name: Eight Light Pendant UPC: 783209086753 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Canopy: L 14.75 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Extension: 46 Bulb Type: Xenon Qty: 8 Wattage: 75 Finish: Polished Chrome Product Name: Eight Light Pendant UPC: 783209086753 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Canopy: L 14.75 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23079CLFTPC Island/Pool Table-4 Light + - 612916 - Capital Lighting, Inc.
Columbus, OH, USA
23079CLFTPC Island/Pool Table-4 Light +
612916
23079CLFTPC Island/Pool Table-4 Light + 612916
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Extension: 46 Bulb Type: Xenon Qty: 8 Wattage: 75 Finish: Polished Chrome Product Name: Eight Light Pendant UPC: 783209086753 Category: Island Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Canopy: L 14.75 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Length 7.00
Extension: 46
Bulb
Type: Xenon
Qty: 8
Wattage: 75
Finish: Polished Chrome
Product Name: Eight Light Pendant
UPC: 783209086753
Category: Island Pendant
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 14.75
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612916
Product Name 23079CLFTPC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details