Capital Lighting, Inc. 24155BCGS Pendants-Other 612915

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Golden Silver Weight: 17.2 Product Name: Nine Light Pendant UPC: 783209086869 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Golden Silver Weight: 17.2 Product Name: Nine Light Pendant UPC: 783209086869 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24155BCGS Pendants-Other - 612915 - Capital Lighting, Inc.
Columbus, OH, USA
24155BCGS Pendants-Other
612915
24155BCGS Pendants-Other 612915
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Xenon Qty: 9 Wattage: 50 Finish: Golden Silver Weight: 17.2 Product Name: Nine Light Pendant UPC: 783209086869 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Xenon
Qty: 9
Wattage: 50
Finish: Golden Silver
Weight: 17.2
Product Name: Nine Light Pendant
UPC: 783209086869
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612915
Product Name 24155BCGS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details